Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
1,123
in stock
|
Buy Now | |
RS Americas
from US$2.02
|
2,218
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
11
in stock
|
Buy Now | |
element14
from US$1.73
|
11
in stock
|
Buy Now | |
Farnell
from US$3.75
|
11
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Switch, Snap Action, SPDT, NO/NC, Lever Actuator, Gold/Silver Alloy,6A,250VAC, Solder | ZF Electronics DB1C-B1LC | RS Americas |
QC lever V4 switch, 6A | RS |
Microswitch, Lever, Spdt, 5A, 250Vac | Newark Electronics |
MICROSWITCH, LEVER, SPDT, 5A, 250VAC | element14 |
DB Series SPDT 5 A 150 g Momentary Pushbutton Subminiature Switch | Future Electronics |
Basic / Snap Action Switches SPDT 6A 250VAC Strght Lever RearMnt | Sager |
Where can I find additional details, specifications and documents for a DB1C-B1LC?
Additional datasheets, footprints and schematics for DB1C-B1LC are listed on our Part Details page. You can also find images and similar parts to DB1C-B1LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1C-B1LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1C-B1LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1C-B1LC fall under?
The DB1C-B1LC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB1C-B1LC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1C-B1LC you can contact the distributor directly for product support, shipping queries etc.
Is the DB1C-B1LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB1C-B1LC have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DB1C-B1LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1C-B1LC often in real-time on the comparison pages.
What if I can't find stock of DB1C-B1LC?
You can fill out our help required form which you can use to request a quote for DB1C-B1LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.