Status: | Unknown |
---|---|
Series: | DB Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
825
in stock
|
Buy Now | |
element14
from US$1.79
|
19,648
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
19,099
in stock
|
Buy Now | |
Farnell
from US$1.66
|
19,042
in stock
|
Buy Now | |
Distrelec
from US$4.72
|
644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
281
in stock
|
Buy Now | |
RS Americas
from US$2.29
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$2.50
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Sager
from US$1.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 6A |
Contact Voltage DC Nom | 12VDC |
Product Range | DB Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 55gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC | 6A |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.6mm |
External Depth | 7.3mm |
External Length / Height | 6.65mm |
External Width | 20mm |
Fixing Centres LxW | 9.5mm |
Flammability Rating | UL94V-0 (PBT PET) UL94HB (POM) |
Lead Length | 3.2mm |
Length | 20mm |
No. of Electrical Operations | 6000 |
Operating Force | 0.54N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 2mm |
Pre-travel | 4.5mm |
Switch Case | PET (Polyethylene Terephthalate) |
Tab Width | 2.8mm |
MICROSWITCH, ROLLER LEVER | element14 |
Microswitch, Straight Lever, Spdt, 6A | Newark Electronics |
Solder terminal roller microswitch,V4,6A | RS |
ZF Friedrichshafen AG Micro Switch DB, 6A, 1CO, 1.5N, Roller Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch, Snap Action, SPDT, NO/NC, Roller Actuator, Gold/Silver Alloy,6A,250VAC, Solder | ZF Electronics DB1C-A1RC | RS Americas |
ZF DB1C-A1RC Microswitch SPDT 6A 250V AC, Medium Roller, Solder | Rapid Electronics |
DB Series SPDT 5 A 125 VAC Roller Lever Solder Lug Subminiature Snap Switch | Future Electronics |
Basic / Snap Action Switches 5A 125-250VAC Solder Term 18.5mm Actuator | Sager |
Where can I find additional details, specifications and documents for a DB1C-A1RC?
Additional datasheets, footprints and schematics for DB1C-A1RC are listed on our Part Details page. You can also find images and similar parts to DB1C-A1RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1C-A1RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1C-A1RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1C-A1RC fall under?
The DB1C-A1RC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB1C-A1RC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1C-A1RC you can contact the distributor directly for product support, shipping queries etc.
Is the DB1C-A1RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB1C-A1RC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Distrelec have stock available or on a lead time for DB1C-A1RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1C-A1RC often in real-time on the comparison pages.
What if I can't find stock of DB1C-A1RC?
You can fill out our help required form which you can use to request a quote for DB1C-A1RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.