Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
1,394
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
493
in stock
|
Buy Now | |
Distrelec
from US$2.43
|
442
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
12
in stock
|
Buy Now | |
RS Americas
from US$2.92
|
-
|
Buy Now | |
element14
from US$2.33
|
-
|
Buy Now | |
Sager
from US$1.50
|
-
|
Buy Now | |
Farnell
from US$2.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 6A |
Contact Voltage DC Nom | - |
Product Range | DP Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.5N |
SVHC | No SVHC (15-Jan-2019) |
Solder short roller V4 switch, 6A | RS |
Microswitch, Roller Lever, Spdt, 6A, 250Vac | Newark Electronics |
ZF Friedrichshafen AG Micro Switch DB, 6A, 1CO, 0.64N, Short Roller Lever | Distrelec |
ZF DB1C-A1RB Microswitch SPDT 6A 250V AC, Short Roller, Solder | Rapid Electronics |
Snap Action Switch | RS Americas |
MICROSWITCH, SPDT, ROLLER, 6A, 250VAC | element14 |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB1C-A1RB?
Additional datasheets, footprints and schematics for DB1C-A1RB are listed on our Part Details page. You can also find images and similar parts to DB1C-A1RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1C-A1RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1C-A1RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1C-A1RB fall under?
The DB1C-A1RB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB1C-A1RB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1C-A1RB you can contact the distributor directly for product support, shipping queries etc.
Is the DB1C-A1RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB1C-A1RB have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, Rapid Electronics and RS Americas have stock available or on a lead time for DB1C-A1RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1C-A1RB often in real-time on the comparison pages.
What if I can't find stock of DB1C-A1RB?
You can fill out our help required form which you can use to request a quote for DB1C-A1RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.