Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
V4 microswitch,short lever,6A,250Vac | RS |
Microswitch, Lever, Spdt, 5A, 250Vac | Newark Electronics |
Switch, Snap Action, SPDT, NO/NC, Roller Actuator, Gold/Silver Alloy,6A,250VAC, Solder | ZF Electronics DB1C-B1LB | RS Americas |
MICROSWITCH, LEVER, SPDT, 5A, 250VAC | element14 |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB1C-B1LB?
Additional datasheets, footprints and schematics for DB1C-B1LB are listed on our Part Details page. You can also find images and similar parts to DB1C-B1LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1C-B1LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1C-B1LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1C-B1LB fall under?
The DB1C-B1LB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB1C-B1LB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1C-B1LB you can contact the distributor directly for product support, shipping queries etc.
Is the DB1C-B1LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB1C-B1LB have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for DB1C-B1LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1C-B1LB often in real-time on the comparison pages.
What if I can't find stock of DB1C-B1LB?
You can fill out our help required form which you can use to request a quote for DB1C-B1LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.