DB1A-C1AA Switches by ZF Electronics

MICROSWITCH PIN PLUNGER SPST-NO 5A 250V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Pin Plunger
Contact Configuration SPST-NO
Switch Terminals Through Hole
Contact Current Max 5A
RoHS Compliant Yes

Alternative Descriptions

Microswitch Pin Plunger Spst-No 5A 250V | Newark Electronics
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DB1A-C1AA?

Additional datasheets, footprints and schematics for DB1A-C1AA are listed on our Part Details page. You can also find images and similar parts to DB1A-C1AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DB1A-C1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1A-C1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DB1A-C1AA fall under?

The DB1A-C1AA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.

Can I view similar or alternative parts?

You can view similar parts to DB1A-C1AA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DB1A-C1AA you can contact the distributor directly for product support, shipping queries etc.

Is the DB1A-C1AA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DB1A-C1AA have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for DB1A-C1AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DB1A-C1AA often in real-time on the comparison pages.

What if I can't find stock of DB1A-C1AA?

You can fill out our help required form which you can use to request a quote for DB1A-C1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay