Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4Channels |
---|---|
Sampling Rate | 1MSPS |
Input Voltage Max | 1kV |
Bandwidth | 100kHz |
External Height | 295mm |
External Width | 210mm |
External Depth | 105mm |
Data Acquisition Solution, 4Ch, 100Khz | Newark Electronics |
Data Recorders | RS Americas |
Where can I find additional details, specifications and documents for a DAS50?
Additional datasheets, footprints and schematics for DAS50 are listed on our Part Details page. You can also find images and similar parts to DAS50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAS50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAS50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAS50 fall under?
The DAS50 is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to DAS50 when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAS50 you can contact the distributor directly for product support, shipping queries etc.
Is the DAS50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAS50 have stock available?
Authorised distributors including RS, Newark Electronics, TME, RS Americas and Farnell have stock available or on a lead time for DAS50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAS50 often in real-time on the comparison pages.
What if I can't find stock of DAS50?
You can fill out our help required form which you can use to request a quote for DAS50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.