Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Sampling Rate | 1MSPS |
Input Voltage Max | 1kV |
Bandwidth | 100kHz |
External Height | 295mm |
External Width | 210mm |
External Depth | 105mm |
Data Acquisition Solution, 2Ch, 100Khz | Newark Electronics |
Data Recorders | RS Americas |
Where can I find additional details, specifications and documents for a DAS30?
Additional datasheets, footprints and schematics for DAS30 are listed on our Part Details page. You can also find images and similar parts to DAS30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAS30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAS30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAS30 fall under?
The DAS30 is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to DAS30 when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAS30 you can contact the distributor directly for product support, shipping queries etc.
Is the DAS30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAS30 have stock available?
Authorised distributors including RS, Newark Electronics, TME, RS Americas and Farnell have stock available or on a lead time for DAS30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAS30 often in real-time on the comparison pages.
What if I can't find stock of DAS30?
You can fill out our help required form which you can use to request a quote for DAS30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.