Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,119.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,201.37
|
1
in stock
|
Buy Now | |
Distrelec
from US$2,187.13
|
3
in stock
|
Buy Now | |
RS Americas
from US$2,530.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2,530.00
|
-
|
Buy Now | |
element14
from US$2,728.03
|
-
|
Buy Now | |
TestEquity
from US$2,617.91
|
-
|
Buy Now | |
Farnell
from US$2,119.21
|
-
|
Buy Now |
No. of Channels | 10Channels |
---|---|
Sampling Rate | 1kSPS |
Input Voltage Max | 200V |
Input Current Max | - |
Bandwidth | 10kHz |
External Height | 105mm |
External Width | 295mm |
External Depth | 210mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Sefram Data Logger, 10 Channels, 10/100 Ethernet / USB, | Distrelec |
DAS220 Recorder+Battery | RS |
HANDHELD RECORDER W/BATTERY, 10CH, 10KHZ | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 10Channels |
---|---|
Sampling Rate | 1kSPS |
Input Voltage Max | 100VDC |
Bandwidth | 10kHz |
External Height | 298mm |
External Width | 66mm |
External Depth | 176mm |
Portable 10-Channel Data Recorder,10" Touchscreen, Measure +-100V, 10KOhm,16 bit | B&K Precision DAS220-BAT | RS Americas |
Data Recorder W/Battery, 10Ch, 10Khz | Newark Electronics |
Where can I find additional details, specifications and documents for a DAS220BAT?
Additional datasheets, footprints and schematics for DAS220BAT are listed on our Part Details page. You can also find images and similar parts to DAS220BAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAS220BAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAS220BAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAS220BAT fall under?
The DAS220BAT is listed under SEFRAM Parts.
Can I view similar or alternative parts?
You can view similar parts to DAS220BAT when available in the SEFRAM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAS220BAT you can contact the distributor directly for product support, shipping queries etc.
Is the DAS220BAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAS220BAT have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for DAS220BAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAS220BAT often in real-time on the comparison pages.
What if I can't find stock of DAS220BAT?
You can fill out our help required form which you can use to request a quote for DAS220BAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.