Status: | Unknown |
---|---|
Series: | D-HR Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | D-HR Series |
Relay Mounting | Through Hole |
Coil Resistance | 150ohm |
Switching Current Max | 3A |
Switching Voltage Max | 1kV |
Approvals & Standards | - |
SVHC | No SVHC (17-Dec-2015) |
Reed Relay, Spst-No, 12Vdc, 3A, Th | Newark Electronics |
REED RELAY, SPST-NO, 12VDC, 3A, TH | element14 |
10KV 12V | TTI Europe |
Reed Relays HV RELAYS | Sager |
Where can I find additional details, specifications and documents for a DAR71210-HR?
Additional datasheets, footprints and schematics for DAR71210-HR are listed on our Part Details page. You can also find images and similar parts to DAR71210-HR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAR71210-HR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAR71210-HR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAR71210-HR fall under?
The DAR71210-HR is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to DAR71210-HR when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAR71210-HR you can contact the distributor directly for product support, shipping queries etc.
Is the DAR71210-HR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAR71210-HR have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for DAR71210-HR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAR71210-HR often in real-time on the comparison pages.
What if I can't find stock of DAR71210-HR?
You can fill out our help required form which you can use to request a quote for DAR71210-HR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.