Status: | Unknown |
---|---|
Series: | D-HR Series |
RoHS: | Unknown |
Prices starting from US$51.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$74.40
|
No stock
|
Buy Now | |
Sager
from US$61.38
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$69.57
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$69.57
|
1
in stock
|
Buy Now | |
RS
from US$51.55
|
-
|
Buy Now | |
Newark Electronics
from US$68.91
|
-
|
Buy Now | |
RS Americas
from US$66.26
|
-
|
Buy Now | |
element14
from US$65.12
|
-
|
Buy Now | |
TTI Europe
from US$61.34
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | D-HR Series |
Relay Mounting | Through Hole |
Coil Resistance | 28ohm |
Switching Current Max | 3A |
Switching Voltage Max | 1kV |
Approvals & Standards | - |
SVHC | No SVHC (17-Dec-2015) |
Reed Relays HV RELAYS | Sager |
10KV 05V SPNO RHODIUM FLYING LEAD HV CONTACT - HR | Heilind Electronics |
Reed Relay, 5V, SPNO, Rhodium, Fly Lead | RS |
Reed Relay, Spst-No, 1Kv, 3A, Th | Newark Electronics |
REED RELAY, SPST-NO, 1KV, 3A, TH | element14 |
10KV 05V | TTI Europe |
Where can I find additional details, specifications and documents for a DAR70510F-HR?
Additional datasheets, footprints and schematics for DAR70510F-HR are listed on our Part Details page. You can also find images and similar parts to DAR70510F-HR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAR70510F-HR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAR70510F-HR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAR70510F-HR fall under?
The DAR70510F-HR is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to DAR70510F-HR when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAR70510F-HR you can contact the distributor directly for product support, shipping queries etc.
Is the DAR70510F-HR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAR70510F-HR have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for DAR70510F-HR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAR70510F-HR often in real-time on the comparison pages.
What if I can't find stock of DAR70510F-HR?
You can fill out our help required form which you can use to request a quote for DAR70510F-HR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.