Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,465.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,501.00
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$2,630.00
|
97
in stock
|
Buy Now | |
element14
from US$2,699.65
|
34
in stock
|
Buy Now | |
TestEquity
from US$2,501.00
|
33
in stock
|
Buy Now | |
Distrelec
from US$2,467.21
|
21
in stock
|
Buy Now | |
Farnell
from US$2,501.00
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$2,501.00
|
7
in stock
|
Buy Now | |
RS Americas
from US$2,630.00
|
3
in stock
|
Buy Now | |
Welectron
from US$2,465.41
|
-
|
Buy Now |
No. of Channels | 80Channels |
---|---|
Sampling Rate | 1MSPS |
Input Voltage Max | 240V |
Input Current Max | - |
Bandwidth | - |
External Height | 107.2mm |
External Width | 224mm |
External Depth | 387.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Data Acquisition/Logging, Tft Wvga | Newark Electronics |
DATA ACQUISITION/LOGGING, TFT WVGA | element14 |
Data Acquisition and Multimeter System | RS |
Keithley Data Acquisition and Logging, Digital Multimeter System, TRMS AC + DC, 1uOhm ... 100MOhm | Distrelec |
Keithley DAQ6510 Data Acquisition and Multimeter System | Rapid Electronics |
Keithley DAQ6510 Logging-Multimetersystem | Welectron |
Where can I find additional details, specifications and documents for a DAQ6510?
Additional datasheets, footprints and schematics for DAQ6510 are listed on our Part Details page. You can also find images and similar parts to DAQ6510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAQ6510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAQ6510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAQ6510 fall under?
The DAQ6510 is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to DAQ6510 when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAQ6510 you can contact the distributor directly for product support, shipping queries etc.
Is the DAQ6510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAQ6510 have stock available?
Authorised distributors including Newark Electronics, element14, TestEquity, RS and Distrelec have stock available or on a lead time for DAQ6510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAQ6510 often in real-time on the comparison pages.
What if I can't find stock of DAQ6510?
You can fill out our help required form which you can use to request a quote for DAQ6510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.