Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8564 |
IC Case Style | TSSOP |
Operating Temperature Range | -40°C to +105°C |
Output Type | Voltage |
Sample Rate | 200kSPS |
Settling Time | 8µs |
Supply Current | 1mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Digital | 1.8V to 5.5V |
Termination Type | Surface Mount Device |
16-bit, quad-channel, ultra-low glitch, Vout DAC with 2.5-V, 2-ppm/C internal reference | Texas Instruments |
Ic, Dac 16Bit Quad-Ch 16-Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC8564IAPW .?
Additional datasheets, footprints and schematics for DAC8564IAPW . are listed on our Part Details page. You can also find images and similar parts to DAC8564IAPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8564IAPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8564IAPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8564IAPW . fall under?
The DAC8564IAPW . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8564IAPW . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8564IAPW . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8564IAPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8564IAPW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC8564IAPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8564IAPW . often in real-time on the comparison pages.
What if I can't find stock of DAC8564IAPW .?
You can fill out our help required form which you can use to request a quote for DAC8564IAPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.