Status: | Production |
---|---|
Series: | DAC8229 |
RoHS: | Compliant |
Two 8-Bit DACs in A Single Chip |
Adjustment-Free Internal CMOS Amplifiers |
Single or Dual Supply Operation |
TTL Compatible Over Full VDD Range |
5 Microsecond Settling Time |
Fast Interfacing Timing......TWR = 50 ns |
Improved Resistance to ESD |
Fits AD/PM-7528 and AD/PM-7628 Sockets |
Available in Small Outline Package |
−40°C to +85°C for the Extended Industrial Temperature Range |
Available in Die Form |
Da Converter, 8Bit, Wsoic | Newark Electronics |
DA CONVERTER, 8BIT, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8229FSZ?
Additional datasheets, footprints and schematics for DAC8229FSZ are listed on our Part Details page. You can also find images and similar parts to DAC8229FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8229FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8229FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8229FSZ fall under?
The DAC8229FSZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8229FSZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8229FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8229FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8229FSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for DAC8229FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8229FSZ often in real-time on the comparison pages.
What if I can't find stock of DAC8229FSZ?
You can fill out our help required form which you can use to request a quote for DAC8229FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.