Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 89kSPS |
Data Interface | SPI |
Supply Voltage Range | ± 14.25V to ± 15.75V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Input Channel Type | Serial |
RoHS Compliant | Yes |
DAC 4-ch, DAC7714U | RS |
Dac, 12Bit, 89Ksps, Soic-16 | Newark Electronics |
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7714U?
Additional datasheets, footprints and schematics for DAC7714U are listed on our Part Details page. You can also find images and similar parts to DAC7714U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7714U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7714U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7714U fall under?
The DAC7714U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7714U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7714U you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7714U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DAC7714U have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for DAC7714U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7714U often in real-time on the comparison pages.
What if I can't find stock of DAC7714U?
You can fill out our help required form which you can use to request a quote for DAC7714U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.