DAC7624U Part Information
Details for DAC7624U by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 27.4900 |
5 | 26.4300 |
10 | 25.3600 |
25 | 24.2200 |
50 | 21.6600 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 100kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7624 |
IC Case Style | SOIC |
IC Generic Number | 7624 |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 100kSPS |
Settling Time | 10µs |
Supply Current | -1.6mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DAC7624U?
Additional datasheets, footprints and schematics for DAC7624U are listed in our Part Details tab. You can also find the DAC7624U image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7624U in the Pricing & Inventory tab next to part details. You can view DAC7624U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7624U fall under?
The DAC7624U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7624U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7624U you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7624U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DAC7624U have stock available?
There is no stock from authorised distributors for DAC7624U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7624U often in real-time on the comparison pages.
What if I can't find stock of DAC7624U?
You can fill out our help required form which you can use to request a quote for DAC7624U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.