Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 188.88kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7578 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 1.02mA |
12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC | Texas Instruments |
12-Bit 8-Ch Vout Two-Wire DAC TSSOP16 | RS |
Ic, Dac, 12Bit, I2C, Octal, 16Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC7578SPW?
Additional datasheets, footprints and schematics for DAC7578SPW are listed on our Part Details page. You can also find images and similar parts to DAC7578SPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7578SPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7578SPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7578SPW fall under?
The DAC7578SPW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7578SPW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7578SPW you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7578SPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7578SPW have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC7578SPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7578SPW often in real-time on the comparison pages.
What if I can't find stock of DAC7578SPW?
You can fill out our help required form which you can use to request a quote for DAC7578SPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.