Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 50kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: D/A converter | Transfer Multisort Elektronik |
Lo-Pwr R-To-R Output 12-Bit I2C Input | Mouser Electronics |
Dac, 12Bit, I2C, Sot-23-6 | Newark Electronics |
Low-Power Rail-To-Rail Output 12-Bit I2C Input DAC | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7571IDBVT .?
Additional datasheets, footprints and schematics for DAC7571IDBVT . are listed on our Part Details page. You can also find images and similar parts to DAC7571IDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7571IDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7571IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7571IDBVT . fall under?
The DAC7571IDBVT . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7571IDBVT . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7571IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7571IDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7571IDBVT . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for DAC7571IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7571IDBVT . often in real-time on the comparison pages.
What if I can't find stock of DAC7571IDBVT .?
You can fill out our help required form which you can use to request a quote for DAC7571IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.