DAC7568ICPW . Part Information
Details for DAC7568ICPW . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.8200 |
5 | 18.0600 |
10 | 17.3000 |
25 | 16.5800 |
50 | 14.6000 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 225kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7568 |
IC Case Style | TSSOP |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Settling Time | 5µs |
Supply Current | 1.25mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 12BIT DAC, OCTAL CH, 16TSSOP; Resolution (Bits):12bit; Sampling Rate:225kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DAC7568ICPW .?
Additional datasheets, footprints and schematics for DAC7568ICPW . are listed in our Part Details tab. You can also find the DAC7568ICPW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7568ICPW . in the Pricing & Inventory tab next to part details. You can view DAC7568ICPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7568ICPW . fall under?
The DAC7568ICPW . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7568ICPW . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7568ICPW . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7568ICPW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DAC7568ICPW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DAC7568ICPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7568ICPW . often in real-time on the comparison pages.
What if I can't find stock of DAC7568ICPW .?
You can fill out our help required form which you can use to request a quote for DAC7568ICPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.