Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 5V to 16V |
ADC / DAC Case Style | DIP |
No. of Pins | 18Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DAC7541AKP?
Additional datasheets, footprints and schematics for DAC7541AKP are listed on our Part Details page. You can also find images and similar parts to DAC7541AKP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7541AKP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7541AKP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7541AKP fall under?
The DAC7541AKP is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7541AKP when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7541AKP you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7541AKP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DAC7541AKP have stock available?
There is no stock from authorised distributors for DAC7541AKP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7541AKP often in real-time on the comparison pages.
What if I can't find stock of DAC7541AKP?
You can fill out our help required form which you can use to request a quote for DAC7541AKP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.