DAC7512N/3K . Data & Signal Conversion by Texas Instruments

DAC RES STRING VOLT O/P 12BIT SOT23-6

Status: Unknown
Series: 12 bit Resistor String Voltage Output DACs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for Farnell
Farnell
from US$2.98
1,291
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.83
106,560
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.80
1,291
in stock
Buy Now
Logo for element14
element14
from US$2.69
1,291
in stock
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 95kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style SOT-23
No. of Pins 6Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range 12 bit Resistor String Voltage Output DACs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Low-power rail-to-rail output 12-bit serial input DAC w/ MicroPower operation | Texas Instruments
Dac, Res String Volt O/P, 12Bit, Sot23-6 | Newark Electronics
DAC, RES STRING VOLT O/P, 12BIT, SOT23-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC7512N/3K .?

Additional datasheets, footprints and schematics for DAC7512N/3K . are listed on our Part Details page. You can also find images and similar parts to DAC7512N/3K . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC7512N/3K . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7512N/3K . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC7512N/3K . fall under?

The DAC7512N/3K . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC7512N/3K . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7512N/3K . you can contact the distributor directly for product support, shipping queries etc.

Is the DAC7512N/3K . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC7512N/3K . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC7512N/3K ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC7512N/3K . often in real-time on the comparison pages.

What if I can't find stock of DAC7512N/3K .?

You can fill out our help required form which you can use to request a quote for DAC7512N/3K . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay