Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500MSPS |
Input Channel Type | Differential |
Supply Voltage Range | 1.71V to 1.89V, 3.15V to 3.45V |
ADC / DAC Case Style | VQFN |
RoHS Compliant | Yes |
Digital To Analog Converter Dac, 12 Bit, 500Msps, Vqfn-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC3164IRGC25?
Additional datasheets, footprints and schematics for DAC3164IRGC25 are listed on our Part Details page. You can also find images and similar parts to DAC3164IRGC25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC3164IRGC25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC3164IRGC25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC3164IRGC25 fall under?
The DAC3164IRGC25 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC3164IRGC25 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC3164IRGC25 you can contact the distributor directly for product support, shipping queries etc.
Is the DAC3164IRGC25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DAC3164IRGC25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC3164IRGC25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC3164IRGC25 often in real-time on the comparison pages.
What if I can't find stock of DAC3164IRGC25?
You can fill out our help required form which you can use to request a quote for DAC3164IRGC25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.