Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.6V |
ADC / DAC Case Style | WQFN |
No. of Pins | 16Pins |
Data Interface | Microwire QSPI SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 43µA |
Where can I find additional details, specifications and documents for a DAC161S997RGHT .?
Additional datasheets, footprints and schematics for DAC161S997RGHT . are listed on our Part Details page. You can also find images and similar parts to DAC161S997RGHT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC161S997RGHT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC161S997RGHT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC161S997RGHT . fall under?
The DAC161S997RGHT . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC161S997RGHT . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC161S997RGHT . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC161S997RGHT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC161S997RGHT . have stock available?
There is no stock from authorised distributors for DAC161S997RGHT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC161S997RGHT . often in real-time on the comparison pages.
What if I can't find stock of DAC161S997RGHT .?
You can fill out our help required form which you can use to request a quote for DAC161S997RGHT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.