DAC128S085CIMT/NOPB Data & Signal Conversion by Texas Instruments

DIGITAL TO ANALOG CONVERTER DAC 12 BIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC128S085 is a full-featured, general-purpose OCTAL 12-bit voltage-output digital-to-analog converter (DAC) that can operate from a single 2.7-V to 5.5-V supply and consumes 1.95 mW at 3 V and 4.85 mW at 5 V. The DAC128S085 is packaged in a 16-lead WQFN package and a 16-lead TSSOP package. The WQFN package makes the DAC128S085 the smallest OCTAL DAC in its class. The on-chip output amplifiers allow rail-to-rail output swing, and the 3-wire serial interface operates at clock rates up to 40 MHz over the entire supply voltage range. Competitive devices are limited to 25MHz clock rates at supply voltages in the 2.7-V to 3.6-V range. The serial interface is compatible with standard SPIâ„¢, QSPI, MICROWIRE, and DSP interfaces. The DAC128S085 also offers daisy-chain operation, where an unlimited number of DAC128S085s can be updated simultaneously using a single serial interface. There are two references for the DAC128S085. One reference input serves channels A through D, while the other reference serves channels E through H. Each reference can be set independently between 0.5 V and VA, providing the widest possible output dynamic range. The DAC128S085 has a 16-bit input shift register that controls the mode of operation, the power-down condition, and the register/output value of the DAC channels. All eight DAC outputs can be updated simultaneously or individually.

Where to Buy

Prices starting from US$6.10

Distributor Stock
Logo for RS
RS
from US$13.11
10
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.10
60,106
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$11.91
92
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.42
-
Buy Now
Logo for element14
element14
from US$13.31
-
Buy Now
Logo for Farnell
Farnell
from US$12.98
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style TSSOP
No. of Pins 16Pins
Data Interface 3 Wire Serial

Alternative Descriptions

12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | Texas Instruments
IC: D/A converter | Transfer Multisort Elektronik
DAC128S085CIMT/NOPB, General Purpose DAC | RS
Digital To Analog Converter Dac, 12 Bit, | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC128S085CIMT/NOPB?

Additional datasheets, footprints and schematics for DAC128S085CIMT/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC128S085CIMT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC128S085CIMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC128S085CIMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC128S085CIMT/NOPB fall under?

The DAC128S085CIMT/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC128S085CIMT/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC128S085CIMT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DAC128S085CIMT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC128S085CIMT/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for DAC128S085CIMT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC128S085CIMT/NOPB often in real-time on the comparison pages.

What if I can't find stock of DAC128S085CIMT/NOPB?

You can fill out our help required form which you can use to request a quote for DAC128S085CIMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay