Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
3,330
in stock
|
Buy Now | |
Texas Instruments
from US$1.04
|
225,231
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
-
|
Buy Now | |
element14
from US$2.85
|
-
|
Buy Now | |
Farnell
from US$1.96
|
-
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Product Range | - |
12-Bit Micro Power, RRO Digital-to-Analog Converter | Texas Instruments |
12Bit DAC w/R-to-R Output,DAC121S101CIMK | RS |
IC: D/A converter | Transfer Multisort Elektronik |
Digital To Analog Converter Dac, 12 Bit, | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC121S101CIMK/NOPB?
Additional datasheets, footprints and schematics for DAC121S101CIMK/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC121S101CIMK/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC121S101CIMK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC121S101CIMK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC121S101CIMK/NOPB fall under?
The DAC121S101CIMK/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC121S101CIMK/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC121S101CIMK/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC121S101CIMK/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC121S101CIMK/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DAC121S101CIMK/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC121S101CIMK/NOPB often in real-time on the comparison pages.
What if I can't find stock of DAC121S101CIMK/NOPB?
You can fill out our help required form which you can use to request a quote for DAC121S101CIMK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.