Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference | Texas Instruments |
IC: D/A converter | Transfer Multisort Elektronik |
12-Bit DAC uPwr I2C REF DAC121C085CIMM | RS |
Dac, 12Bit, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC121C085CIMM/NOPB .?
Additional datasheets, footprints and schematics for DAC121C085CIMM/NOPB . are listed on our Part Details page. You can also find images and similar parts to DAC121C085CIMM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC121C085CIMM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC121C085CIMM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC121C085CIMM/NOPB . fall under?
The DAC121C085CIMM/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC121C085CIMM/NOPB . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC121C085CIMM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC121C085CIMM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC121C085CIMM/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for DAC121C085CIMM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC121C085CIMM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DAC121C085CIMM/NOPB .?
You can fill out our help required form which you can use to request a quote for DAC121C085CIMM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.