DAC08CPZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: DAC08
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC08 series of 8-bit monolithic digital-to-analog convertersprovide very high speed performance coupled with low costand outstanding

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.85
2,894
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.86
389
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.45
121
in stock
Buy Now
Logo for element14
element14
from US$2.41
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.26
-
Buy Now
Logo for Farnell
Farnell
from US$2.25
-
Buy Now

Features

Fast settling output current: 85 ns
Full-scale current prematched to ±1 LSB
Direct interface to TTL, CMOS, ECL, HTL, PMOS
Nonlinearity to 0.1% maximum over temperature range
High output impedance and compliance: −10 V to +18 V
Complementary current outputs
Wide range multiplying capability: 1 MHz bandwidth
Low FS current drift: ±10 ppm/°C
Wide power supply range: ±4.5 V to ±18 V
Low power consumption: 33 mW at ±5 V
Low cost

Alternative Descriptions

Dac, 8Bit, Dip-16, -40 To 85Deg C | Newark Electronics
8-BIT HIGH-SPEED MULTIPLY | Analog Devices
DAC, 8BIT, DIP-16, -40 TO 85DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC08CPZ?

Additional datasheets, footprints and schematics for DAC08CPZ are listed on our Part Details page. You can also find images and similar parts to DAC08CPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC08CPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC08CPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC08CPZ fall under?

The DAC08CPZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to DAC08CPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC08CPZ you can contact the distributor directly for product support, shipping queries etc.

Is the DAC08CPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DAC08CPZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Analog Devices, element14 and Richardson RFPD have stock available or on a lead time for DAC08CPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC08CPZ often in real-time on the comparison pages.

What if I can't find stock of DAC08CPZ?

You can fill out our help required form which you can use to request a quote for DAC08CPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay