DAC084S085CIMM/NOPB Data & Signal Conversion by Texas Instruments

8BIT DAC QUAD CH POWERWISE MSOP10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Farnell
Farnell
from US$4.01
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.85
75,605
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.17
-
Buy Now
Logo for element14
element14
from US$5.34
-
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style VSSOP
No. of Pins 10Pins
Data Interface 3 Wire Serial
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 84
Linearity Error ADC / DAC + 0.18LSB
Linearity Error ADC / DAC - 0.13LSB
No. of Bits 8bit
No. of Channels 4Channels
Operating Temperature Range -40°C to +105°C
Output Type Rail-to-Rail
Settling Time 3µs
Supply Current 500µA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Texas Instruments
Ic, Dac, 8Bit, Msop-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC084S085CIMM/NOPB?

Additional datasheets, footprints and schematics for DAC084S085CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC084S085CIMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC084S085CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC084S085CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC084S085CIMM/NOPB fall under?

The DAC084S085CIMM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC084S085CIMM/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC084S085CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DAC084S085CIMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC084S085CIMM/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC084S085CIMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC084S085CIMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of DAC084S085CIMM/NOPB?

You can fill out our help required form which you can use to request a quote for DAC084S085CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay