| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.68
| Resolution (Bits) | 8bit |
|---|---|
| Sampling Rate | - |
| Input Channel Type | Serial |
| Supply Voltage Range | 2.7V to 5.5V |
| ADC / DAC Case Style | SOP |
| No. of Pins | 8Pins |
| Data Interface | 3 Wire Serial |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 105°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| A/D / D/A Features | 3-Wire Serial Interface SPI QSPI µWire DSP |
| Base Number | 081 |
| IC Case Style | SOP |
| IC Generic Number | 081S101 |
| Linearity Error ADC / DAC + | 0.04LSB |
| Linearity Error ADC / DAC - | -0.02LSB |
| Logic Function Number | 101 |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +105°C |
| Output Type | Rail-to-Rail |
| Settling Time | 3µs |
| Supply Current | 256µA |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.7V |
| Termination Type | Surface Mount Device |
| 8Bit Dac Rl-Rl O/P, Powerwise, 081S101 | Newark Electronics |
| 8BIT DAC RL-RL O/P, POWERWISE, 081S101 | element14 |
| IC: D/A converter | TME |
Where can I find additional details, specifications and documents for a DAC081S101CIMM/NOPB?
Additional datasheets, footprints and schematics for DAC081S101CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC081S101CIMM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC081S101CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC081S101CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC081S101CIMM/NOPB fall under?
The DAC081S101CIMM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC081S101CIMM/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC081S101CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC081S101CIMM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC081S101CIMM/NOPB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TME and Rochester Electronics have stock available or on a lead time for DAC081S101CIMM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC081S101CIMM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DAC081S101CIMM/NOPB?
You can fill out our help required form which you can use to request a quote for DAC081S101CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.