Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
245
in stock
|
Buy Now | |
Texas Instruments
from US$0.93
|
47,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
927
in stock
|
Buy Now | |
element14
from US$3.49
|
927
in stock
|
Buy Now | |
Farnell
from US$1.11
|
927
in stock
|
Buy Now | |
Schukat Electronic
from US$1.43
|
415
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.91
|
195
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 4.5V to 5.5V -4.5V to -16.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | CMOS Parallel TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | D/A |
Base Number | 808 |
IC Case Style | DIP |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +75°C |
Supply Current | 4.3mA |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
8-Bit D/A Converter | Texas Instruments |
Ic, 8Bit Dac, Parallel, 16Dip | Newark Electronics |
IC, 8BIT DAC, PARALLEL, 16DIP | element14 |
8bit DAC 0,19% DIP16 | Schukat Electronic |
8-Bit DAC DAC0808LCN | RS |
IC: D/A converter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DAC0808LCN/NOPB?
Additional datasheets, footprints and schematics for DAC0808LCN/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC0808LCN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC0808LCN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC0808LCN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC0808LCN/NOPB fall under?
The DAC0808LCN/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC0808LCN/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC0808LCN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC0808LCN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC0808LCN/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for DAC0808LCN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC0808LCN/NOPB often in real-time on the comparison pages.
What if I can't find stock of DAC0808LCN/NOPB?
You can fill out our help required form which you can use to request a quote for DAC0808LCN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.