DAC0800LCN/NOPB Data & Signal Conversion by Texas Instruments

IC 8BIT DAC PARALLEL 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for RS
RS
from US$1.95
102
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.07
14,247
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.62
843
in stock
Buy Now
Logo for element14
element14
from US$2.63
843
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.83
843
in stock
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate -
Input Channel Type Parallel
Supply Voltage Range ± 4.5V to ± 18V
ADC / DAC Case Style DIP
No. of Pins 16Pins
Data Interface CMOS Parallel TTL
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features D/A
Base Number 800
IC Case Style DIP
No. of Bits 8bit
No. of Channels 800Channels
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +70°C
Output Type Current
Settling Time 100ns
Supply Current 2.5mA
Supply Voltage Max 18V
Supply Voltage Min 4.5V

Alternative Descriptions

8-Bit D/A Converter | Texas Instruments
Ic, 8Bit Dac, Parallel, 16Dip | Newark Electronics
IC, 8BIT DAC, PARALLEL, 16DIP | element14
8bit D-A converter,DAC0800LCN | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC0800LCN/NOPB?

Additional datasheets, footprints and schematics for DAC0800LCN/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC0800LCN/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC0800LCN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC0800LCN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC0800LCN/NOPB fall under?

The DAC0800LCN/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC0800LCN/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC0800LCN/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DAC0800LCN/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC0800LCN/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DAC0800LCN/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC0800LCN/NOPB often in real-time on the comparison pages.

What if I can't find stock of DAC0800LCN/NOPB?

You can fill out our help required form which you can use to request a quote for DAC0800LCN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay