Status: | Unknown |
---|---|
Series: | D7 Series |
RoHS: | Compliant |
No. of Switch Positions | 11 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 115V |
Product Range | D7 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a D7C0311N?
Additional datasheets, footprints and schematics for D7C0311N are listed on our Part Details page. You can also find images and similar parts to D7C0311N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D7C0311N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D7C0311N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D7C0311N fall under?
The D7C0311N is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to D7C0311N when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D7C0311N you can contact the distributor directly for product support, shipping queries etc.
Is the D7C0311N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D7C0311N have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for D7C0311N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D7C0311N often in real-time on the comparison pages.
What if I can't find stock of D7C0311N?
You can fill out our help required form which you can use to request a quote for D7C0311N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.