Status: | Unknown |
---|---|
Series: | D6F-W Series |
RoHS: | Unknown |
Prices starting from US$61.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$122.86
|
8
in stock
|
Buy Now | |
RS Americas
from US$76.43
|
5
in stock
|
Buy Now | |
Distrelec
from US$84.81
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$74.24
|
-
|
Buy Now | |
Avnet America
from US$63.82
|
-
|
Buy Now | |
element14
from US$76.99
|
-
|
Buy Now | |
TTI Europe
from US$61.49
|
-
|
Buy Now | |
Sager
from US$70.35
|
-
|
Buy Now | |
Farnell
from US$72.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Flow Rate | - |
---|---|
Flow Rate Max | - |
Pressure Max | - |
Supply Voltage DC Min | 10.8V |
Supply Voltage DC Max | 26.4V |
Accuracy % | 5% |
Port Size | - |
Product Range | D6F-W Series |
Accuracy | ± 5% |
Connection Size | 3.2mm |
Flow Measuring Range | 0m/s to 4m/s |
Supply Voltage Range DC | 10.8V to 26.4V |
MEMS Air Velocity sensor, 0-4m/sec | RS |
SENSOR, CLOG SENSOR,4METER/SEC RATED RANGE, PPS CASE MATERIAL | Omron Electronic Components D6F-W04A1 | RS Americas |
Omron Electronic Components Mass Flow Sensor Air 5% 26.4V Connector, 3-Pin IP40 | Distrelec |
Mems Flow Sensor, Air, 0-4M/S | Newark Electronics |
Flow Sensor Air Velocity Screw Tray | Avnet America |
MEMS air velocity sensor | element14 |
FLOW SENSOR AIR 0-4M/S | TTI Europe |
Flow Sensors MEMS Velocity Sensor Air 0-4 Meter/Sec | Sager |
SENSOR, AIR VELOCITY, MEMS, 0-4M/SEC | Farnell |
Micro-Flow Clog Avoidance Snsr | Power and Signal Group |
FLOW SENSOR | Relay Specialties |
Where can I find additional details, specifications and documents for a D6FW-04A1?
Additional datasheets, footprints and schematics for D6FW-04A1 are listed on our Part Details page. You can also find images and similar parts to D6FW-04A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6FW-04A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6FW-04A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6FW-04A1 fall under?
The D6FW-04A1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to D6FW-04A1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6FW-04A1 you can contact the distributor directly for product support, shipping queries etc.
Is the D6FW-04A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D6FW-04A1 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for D6FW-04A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6FW-04A1 often in real-time on the comparison pages.
What if I can't find stock of D6FW-04A1?
You can fill out our help required form which you can use to request a quote for D6FW-04A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.