D6F-20A5-000 Sensors by Omron

MEMS FLOW SENSOR, AIR, 0-20LPM, 72.5PSI

Status: Unknown
Series: D6F-20A Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$189.61

Distributor Stock
Logo for Newark
Newark
from US$221.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$189.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$223.68
-
Buy Now
Logo for element14
element14
from US$296.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$208.79
-
Buy Now
Logo for Sager
Sager
from US$215.85
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Flow Rate Max 20l/min
Pressure Max 72.5psi
Supply Voltage DC Min 10.8V
Supply Voltage DC Max 26.4V
Port Style Manifold
Accuracy % 3%
Product Range D6F-20A Series
RoHS Compliant Yes

Alternative Descriptions

Mems Flow Sensor, Air, 0-20Lpm, 72.5Psi | Newark Electronics
Flow Sensor Air Mass Screw | Avnet America
Omron, 0 to 20 L/min Flow Controller, 3-Wire Conn, Analogue, 10.8 to 26.4 V dc | Omron Electronic Components D6F-20A5-000 | RS Americas
SENSOR, MASS FLOW, MEMS, 0-20L/MIN | element14
D6F-20A5-000 | TTI Europe
Flow Sensors MEMS air 0-20L/min | Sager
Micro-Flow Sensor | Power and Signal Group
FLOW SENSOR | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D6F-20A5-000?

Additional datasheets, footprints and schematics for D6F-20A5-000 are listed on our Part Details page. You can also find images and similar parts to D6F-20A5-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D6F-20A5-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6F-20A5-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D6F-20A5-000 fall under?

The D6F-20A5-000 is listed under Sensors & Transducers > Sensors > Flow Sensors > Air Mass Sensors.

Can I view similar or alternative parts?

You can view similar parts to D6F-20A5-000 when available in the Air Mass Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D6F-20A5-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D6F-20A5-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for D6F-20A5-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for D6F-20A5-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D6F-20A5-000 often in real-time on the comparison pages.

What if I can't find stock of D6F-20A5-000?

You can fill out our help required form which you can use to request a quote for D6F-20A5-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay