Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$174.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$471.12
|
No stock
|
Buy Now | |
Sager
from US$215.85
|
12
in stock
|
Buy Now | |
Rutronik
from US$340.08
|
-
|
Buy Now | |
Newark Electronics
from US$224.46
|
-
|
Buy Now | |
Avnet America
from US$189.61
|
-
|
Buy Now | |
RS Americas
from US$343.02
|
-
|
Buy Now | |
element14
from US$292.65
|
-
|
Buy Now | |
TTI Europe
from US$210.66
|
-
|
Buy Now | |
Farnell
from US$174.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Flow Rate | - |
---|---|
Flow Rate Max | 10l/min |
Pressure Max | 72.5psi |
Supply Voltage DC Min | 10.8V |
Supply Voltage DC Max | 26.4V |
Port Style | Manifold |
Accuracy % | 3% |
Product Range | - |
Accuracy | ± 3% |
Air Mass Flow Range | 0l/min to 10l/min |
Connection Size | 0.25" |
Supply Voltage Range DC | 10.8V to 26.4V |
Flow Sensors MEMS air 0-10L/min | Sager |
MEMS Airflow Sensor | Rutronik |
MEMS Mass flow sensor, 0-10L/min | RS |
Mems Flow Sensor, Air, 0-10Lpm, 72.5Psi | Newark Electronics |
Flow Sensor Air Mass Screw | Avnet America |
Omron, 0 to 10 L/min Flow Controller, 3-Wire Conn, Analogue, 10.8 to 26.4 V dc | Omron Electronic Components D6F10A5000 | RS Americas |
SENSOR, MASS FLOW, MEMS, 0-10L/MIN | element14 |
FLOW SENSORS | TTI Europe |
Micro-Flow Sensor | Power and Signal Group |
FLOW SENSOR | Relay Specialties |
Where can I find additional details, specifications and documents for a D6F-10A5-000?
Additional datasheets, footprints and schematics for D6F-10A5-000 are listed on our Part Details page. You can also find images and similar parts to D6F-10A5-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6F-10A5-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6F-10A5-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6F-10A5-000 fall under?
The D6F-10A5-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to D6F-10A5-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6F-10A5-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D6F-10A5-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D6F-10A5-000 have stock available?
Authorised distributors including Sager, Rutronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for D6F-10A5-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6F-10A5-000 often in real-time on the comparison pages.
What if I can't find stock of D6F-10A5-000?
You can fill out our help required form which you can use to request a quote for D6F-10A5-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.