Status: | Unknown |
---|---|
Series: | D5 Series |
RoHS: | Compliant |
No. of Switch Positions | 6 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 60° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 115VAC |
Product Range | D5 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a D5G0106N-R?
Additional datasheets, footprints and schematics for D5G0106N-R are listed on our Part Details page. You can also find images and similar parts to D5G0106N-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5G0106N-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5G0106N-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5G0106N-R fall under?
The D5G0106N-R is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to D5G0106N-R when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5G0106N-R you can contact the distributor directly for product support, shipping queries etc.
Is the D5G0106N-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D5G0106N-R have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for D5G0106N-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5G0106N-R often in real-time on the comparison pages.
What if I can't find stock of D5G0106N-R?
You can fill out our help required form which you can use to request a quote for D5G0106N-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.