Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.37
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$66.83
|
14
in stock
|
Buy Now | |
element14
from US$81.24
|
14
in stock
|
Buy Now | |
Farnell
from US$104.09
|
14
in stock
|
Buy Now | |
Distrelec
from US$84.39
|
10
in stock
|
Buy Now | |
RS Americas
from US$74.50
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$124.07
|
1
in stock
|
Buy Now | |
Avnet America
from US$70.27
|
-
|
Buy Now | |
Carlton-Bates
from US$89.32
|
-
|
Buy Now | |
Sager
from US$75.60
|
-
|
Buy Now |
Microswitch Type | - |
---|---|
Microswitch Actuator | Wobble Rod |
Contact Configuration | SPST |
Switch Terminals | - |
Contact Current Max | - |
Contact Voltage DC Nom | 5VDC |
Product Range | - |
Snap Action Switch, Wobble Spring Wire, 100 Ma | Newark Electronics |
SNAP ACTION SWITCH, WOBBLE SPRING WIRE, 100 mA | element14 |
Omron Industrial Automation Limit Switch, Spring Return Cat's Whisker, 1NC, Slow-Action | Distrelec |
Tactile Limit switch, M10 body, short sp | RS |
IP67 Snap Action Limit Switch Coil Spring NC | Omron Automation D5B-1513 | RS Americas |
Limit switch | Transfer Multisort Elektronik |
INDUSTRIAL SWITCH | Avnet America |
Switch, Limit | Carlton-Bates |
Limit Switches Industrial Switch | Sager |
Where can I find additional details, specifications and documents for a D5B1513?
Additional datasheets, footprints and schematics for D5B1513 are listed on our Part Details page. You can also find images and similar parts to D5B1513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5B1513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5B1513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5B1513 fall under?
The D5B1513 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D5B1513 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5B1513 you can contact the distributor directly for product support, shipping queries etc.
Is the D5B1513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D5B1513 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for D5B1513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5B1513 often in real-time on the comparison pages.
What if I can't find stock of D5B1513?
You can fill out our help required form which you can use to request a quote for D5B1513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.