Status: | Unknown |
---|---|
Series: | E/H (Military M/D55342) |
RoHS: | Not Compliant |
Prices starting from US$7.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.33
|
No stock
|
Buy Now |
Established reliability, “S†and “V†failure rate level (10 ppm), C = 2 |
High purity alumina substrate |
Wraparound termination featuring a tenacious adhesion layer covered with an electroplated nickel barrier layer for +150 °C operating conditions |
Datasheet |
---|
E/H (Military M/D55342) |
General Information |
---|
Land Patterns |
General Information |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Fast delivery time |
Instructional Guide |
Selector Guide |
Product Overview |
Product Sheet |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
D55342E 25Ppm 1206 100K 0.1% R Ts |Vishay D55342E07B100BRTS | Newark Electronics |
Where can I find additional details, specifications and documents for a D55342E07B100BRTS?
Additional datasheets, footprints and schematics for D55342E07B100BRTS are listed on our Part Details page. You can also find images and similar parts to D55342E07B100BRTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D55342E07B100BRTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D55342E07B100BRTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D55342E07B100BRTS fall under?
The D55342E07B100BRTS is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to D55342E07B100BRTS when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D55342E07B100BRTS you can contact the distributor directly for product support, shipping queries etc.
Is the D55342E07B100BRTS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D55342E07B100BRTS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D55342E07B100BRTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D55342E07B100BRTS often in real-time on the comparison pages.
What if I can't find stock of D55342E07B100BRTS?
You can fill out our help required form which you can use to request a quote for D55342E07B100BRTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.