Status: | Unknown |
---|---|
Series: | D4SL-N Series |
RoHS: | Unknown |
Prices starting from US$252.98
Product Range | D4SL-N Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | Cable |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Solenoid Interlock Switch, Key, 2NC/1NO + 2NC/1NO, 1300N, IP67, D4SL Series | Omron Automation D4SL-N3NFA-D | RS Americas |
Switch, Dpst-Nc/Spst-No, Cable | Newark Electronics |
D4SL-N3NFA-D | Avnet America |
Limit Switches D4SL-N3NFA-D | Sager |
Where can I find additional details, specifications and documents for a D4SLN3NFAD?
Additional datasheets, footprints and schematics for D4SLN3NFAD are listed on our Part Details page. You can also find images and similar parts to D4SLN3NFAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4SLN3NFAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4SLN3NFAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4SLN3NFAD fall under?
The D4SLN3NFAD is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4SLN3NFAD when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4SLN3NFAD you can contact the distributor directly for product support, shipping queries etc.
Is the D4SLN3NFAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4SLN3NFAD have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for D4SLN3NFAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4SLN3NFAD often in real-time on the comparison pages.
What if I can't find stock of D4SLN3NFAD?
You can fill out our help required form which you can use to request a quote for D4SLN3NFAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.