Status: | Unknown |
---|---|
Series: | D4NS Series |
RoHS: | Unknown |
Product Range | D4NS Series |
---|---|
Contact Configuration | 3PST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 270mA |
SVHC | No SVHC (07-Jul-2017) |
Safety Interlock Sw, 3Pst-Nc, 3A, 240Vac | Newark Electronics |
D4NS-8DF | Avnet America |
SAFETY INTERLOCK SW, 3PST-NC, 3A, 240VAC | element14 |
Limit Switches D4NS-8DF | Sager |
Where can I find additional details, specifications and documents for a D4NS8DF?
Additional datasheets, footprints and schematics for D4NS8DF are listed on our Part Details page. You can also find images and similar parts to D4NS8DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NS8DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NS8DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NS8DF fall under?
The D4NS8DF is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NS8DF when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NS8DF you can contact the distributor directly for product support, shipping queries etc.
Is the D4NS8DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NS8DF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for D4NS8DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NS8DF often in real-time on the comparison pages.
What if I can't find stock of D4NS8DF?
You can fill out our help required form which you can use to request a quote for D4NS8DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.