Status: | Unknown |
---|---|
Series: | D4NS Series |
RoHS: | Unknown |
Product Range | D4NS Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP67 |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Non-Locking Interlock Switch, Key/Tongue, 2 NC, 3A, 240VAC, D4NS Series | Omron Automation D4NS-4BF-NPT | RS Americas |
Switch, Dpst-Nc, Screw | Newark Electronics |
D4NS-4BF-NPT | Avnet America |
Limit Switches D4NS-4BF-NPT | Sager |
Where can I find additional details, specifications and documents for a D4NS4BFNPT?
Additional datasheets, footprints and schematics for D4NS4BFNPT are listed on our Part Details page. You can also find images and similar parts to D4NS4BFNPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NS4BFNPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NS4BFNPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NS4BFNPT fall under?
The D4NS4BFNPT is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NS4BFNPT when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NS4BFNPT you can contact the distributor directly for product support, shipping queries etc.
Is the D4NS4BFNPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NS4BFNPT have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for D4NS4BFNPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NS4BFNPT often in real-time on the comparison pages.
What if I can't find stock of D4NS4BFNPT?
You can fill out our help required form which you can use to request a quote for D4NS4BFNPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.