Status: | Unknown |
---|---|
Series: | D4NS Series |
RoHS: | Unknown |
Prices starting from US$45.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.67
|
3
in stock
|
Buy Now | |
RS Americas
from US$51.92
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$79.20
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$79.20
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$73.00
|
1
in stock
|
Buy Now | |
element14
from US$71.31
|
1
in stock
|
Buy Now | |
Farnell
from US$77.53
|
1
in stock
|
Buy Now | |
Avnet America
from US$48.31
|
-
|
Buy Now | |
Sager
from US$51.98
|
-
|
Buy Now |
Product Range | D4NS Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Safety Door Safety Door Switch, G1/2Inlet, 2NC, 1NO, Plastic, D4NS Series | Omron Automation D4NS-2CF | RS Americas |
D4NS-2CF D4NS2CF | Heilind Electronics |
Safety Interlock Switch, 2NC/1NO, G1/2 | RS |
Safety Interlock Sw, Dpst/Spst, 240Vac | Newark Electronics |
SAFETY INTERLOCK SW, DPST/SPST, 240VAC | element14 |
D4NS-2CF | Avnet America |
Limit Switches SWITCH LIMIT SAFETY DOOR | Sager |
Where can I find additional details, specifications and documents for a D4NS-2CF?
Additional datasheets, footprints and schematics for D4NS-2CF are listed on our Part Details page. You can also find images and similar parts to D4NS-2CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NS-2CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NS-2CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NS-2CF fall under?
The D4NS-2CF is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NS-2CF when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NS-2CF you can contact the distributor directly for product support, shipping queries etc.
Is the D4NS-2CF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NS-2CF have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for D4NS-2CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NS-2CF often in real-time on the comparison pages.
What if I can't find stock of D4NS-2CF?
You can fill out our help required form which you can use to request a quote for D4NS-2CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.