Status: | Unknown |
---|---|
Series: | D4NS Series |
RoHS: | Unknown |
Prices starting from US$25.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.42
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$60.71
|
76
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.52
|
10
in stock
|
Buy Now | |
Sager
from US$50.40
|
10
in stock
|
Buy Now | |
Distrelec
from US$36.94
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$43.92
|
-
|
Buy Now | |
RS Americas
from US$51.01
|
-
|
Buy Now | |
element14
from US$64.91
|
-
|
Buy Now | |
Farnell
from US$38.93
|
-
|
Buy Now |
Product Range | D4NS Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 270mA |
D4Ns-1Bf |Omron Industrial Automation D4NS-1BF. | Newark Electronics |
Safety switch: key operated | Transfer Multisort Elektronik |
Limit Switches Switch | Sager |
Omron Industrial Automation Safety Door Switch, 2NC, IP67 | Distrelec |
Safety Interlock Switch,2NC,PG13.5 | RS |
D4NS-1BF | Avnet America |
Solenoid Locking Interlock Switch, Key/Tongue, 2NC, 10A, 240VAC, D4NS Series | Omron Automation D4NS-1BF | RS Americas |
SAFETY INTERLOCK SWITCH, DPST-NC, 240V | element14 |
Where can I find additional details, specifications and documents for a D4NS1BF?
Additional datasheets, footprints and schematics for D4NS1BF are listed on our Part Details page. You can also find images and similar parts to D4NS1BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NS1BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NS1BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NS1BF fall under?
The D4NS1BF is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NS1BF when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NS1BF you can contact the distributor directly for product support, shipping queries etc.
Is the D4NS1BF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NS1BF have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Sager, Distrelec and RS have stock available or on a lead time for D4NS1BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NS1BF often in real-time on the comparison pages.
What if I can't find stock of D4NS1BF?
You can fill out our help required form which you can use to request a quote for D4NS1BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.