Status: | Unknown |
---|---|
Series: | D4NL Series |
RoHS: | Unknown |
Prices starting from US$199.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$241.52
|
3
in stock
|
Buy Now | |
RS Americas
from US$255.29
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$265.50
|
39
in stock
|
Buy Now | |
element14
from US$267.43
|
24
in stock
|
Buy Now | |
Farnell
from US$241.52
|
24
in stock
|
Buy Now | |
Distrelec
from US$344.38
|
10
in stock
|
Buy Now | |
Avnet America
from US$199.40
|
-
|
Buy Now | |
Sager
from US$214.52
|
-
|
Buy Now |
Product Range | D4NL Series |
---|---|
Contact Configuration | 2NO / 2NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 10A |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 200mA |
Conduit Thread Size | PG13.5 |
Contact Rating | 10A |
External Depth | 35mm |
External Length / Height | 95mm |
External Width | 88.5mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Thermal Current Rating | 10A |
Withstand Voltage | 4kV |
Working Voltage | 400V |
Mechanical Locking Interlock Switch, Key/Tongue, 1NC 1NO+1NC 1NO, D4NL Series | Omron Automation D4NL-1AFA-B | RS Americas |
Safety Interlock Switch, Spst-Nc/Spst-No, 240Vac | Newark Electronics |
Omron Industrial Automation Safety Door Lock Switch, 2NO / 2NC, IP67, Screw Terminal | Distrelec |
Safety door-lock switch, mechanical lock | RS |
D4NL-1AFA-B | Avnet America |
Limit Switches Mech. Lock PG13.5 1NC/1NO+1NC/1NO | Sager |
Where can I find additional details, specifications and documents for a D4NL-1AFA-B?
Additional datasheets, footprints and schematics for D4NL-1AFA-B are listed on our Part Details page. You can also find images and similar parts to D4NL-1AFA-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NL-1AFA-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NL-1AFA-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NL-1AFA-B fall under?
The D4NL-1AFA-B is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NL-1AFA-B when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NL-1AFA-B you can contact the distributor directly for product support, shipping queries etc.
Is the D4NL-1AFA-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NL-1AFA-B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for D4NL-1AFA-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NL-1AFA-B often in real-time on the comparison pages.
What if I can't find stock of D4NL-1AFA-B?
You can fill out our help required form which you can use to request a quote for D4NL-1AFA-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.