Status: | Unknown |
---|---|
Series: | D4N Series |
RoHS: | Unknown |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.91
|
24
in stock
|
Buy Now | |
Distrelec
from US$24.35
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$20.22
|
28
in stock
|
Buy Now | |
element14
from US$26.60
|
28
in stock
|
Buy Now | |
Farnell
from US$27.17
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.19
|
12
in stock
|
Buy Now | |
RS Americas
from US$20.36
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
1
in stock
|
Buy Now | |
Avnet America
from US$17.95
|
-
|
Buy Now | |
Sager
from US$20.60
|
-
|
Buy Now |
Limit Switch Actuator | Top Plunger |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 240V |
Operating Force Max | 6.5N |
Product Range | D4N Series |
Contact Current DC Max | 270mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Omron Industrial Automation Limit Switch, Plunger, 1NC + 1NO, 2 Snap-Action Contacts | Distrelec |
Limit Switch, Top Plunger | Newark Electronics |
Limit Switch Top Plunger | element14 |
LIMIT SWITCH, TOP PLUNGER | Farnell |
Limit Switch D4N-1131 | RS |
Limit switch | Transfer Multisort Elektronik |
Limit Switch 1NC 1NO Pg13.5 Inlet, Top Plunger UL, IP67, D4N Series | Omron Automation D4N-1131 | RS Americas |
D4N-1131 | Avnet America |
Limit Switches Pf13.5/1NC/1NO Topplng. | Sager |
Where can I find additional details, specifications and documents for a D4N1131?
Additional datasheets, footprints and schematics for D4N1131 are listed on our Part Details page. You can also find images and similar parts to D4N1131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4N1131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4N1131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4N1131 fall under?
The D4N1131 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to D4N1131 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4N1131 you can contact the distributor directly for product support, shipping queries etc.
Is the D4N1131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4N1131 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D4N1131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4N1131 often in real-time on the comparison pages.
What if I can't find stock of D4N1131?
You can fill out our help required form which you can use to request a quote for D4N1131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.