Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.43
|
195
in stock
|
Buy Now | |
Distrelec
from US$30.42
|
533
in stock
|
Buy Now | |
Newark Electronics
from US$58.68
|
24
in stock
|
Buy Now | |
element14
from US$44.63
|
24
in stock
|
Buy Now | |
Farnell
from US$62.32
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.74
|
19
in stock
|
Buy Now | |
RS Americas
from US$47.96
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$29.30
|
5
in stock
|
Buy Now | |
Avnet America
from US$39.97
|
-
|
Buy Now | |
Sager
from US$43.00
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | - |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Omron Industrial Automation Limit Switch, Panel Mount Plunger, 1NO / 1NC, | Distrelec |
Enclosed switch,pannel mount plunger | RS |
Snap Action Switch, Plunger, 10A, 125Vac | Newark Electronics |
SNAP ACTION SWITCH, PLUNGER, 10A, 125VAC | element14 |
Limit switch | Transfer Multisort Elektronik |
IP67 Snap Action Limit Switch Plunger NO/NC 480V, D4MC Series | Omron Automation D4MC-5000 | RS Americas |
SWITCH | Avnet America |
Limit Switches Panel Mount Plunger 10A | Sager |
Where can I find additional details, specifications and documents for a D4MC-5000?
Additional datasheets, footprints and schematics for D4MC-5000 are listed on our Part Details page. You can also find images and similar parts to D4MC-5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4MC-5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4MC-5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4MC-5000 fall under?
The D4MC-5000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D4MC-5000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4MC-5000 you can contact the distributor directly for product support, shipping queries etc.
Is the D4MC-5000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4MC-5000 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for D4MC-5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4MC-5000 often in real-time on the comparison pages.
What if I can't find stock of D4MC-5000?
You can fill out our help required form which you can use to request a quote for D4MC-5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.