Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$126.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$176.92
|
66
in stock
|
Buy Now | |
RS Americas
from US$176.41
|
289
in stock
|
Buy Now | |
element14
from US$158.49
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$165.00
|
66
in stock
|
Buy Now | |
Sager
from US$145.53
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$173.25
|
35
in stock
|
Buy Now | |
Carlton-Bates
from US$181.04
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$173.25
|
11
in stock
|
Buy Now | |
Avnet America
from US$126.82
|
-
|
Buy Now |
Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | 5.69N |
Product Range | - |
Contact Current DC Max | 4A |
Compact Limit Switch, 5A, SJTO Cable 9.84 ft.(3M), Roller Lever Actuator | Omron Automation D4C-1620 | RS Americas |
LIMIT SWITCH, ROLLER LEVER, SPDT | element14 |
Limit Switch, Roller Lever, Spdt | Newark Electronics |
Limit Switches ROLLR LEVER 3M CABLE | Sager |
SWITCH LIMIT ROLL LEVER SPDT 5A | Heilind Electronics |
Switch, Limit | Carlton-Bates |
Limit Switch, Roller Lever, SPDT, 5 A, 250 V, 5.69 N | Avnet America |
Where can I find additional details, specifications and documents for a D4C-1620?
Additional datasheets, footprints and schematics for D4C-1620 are listed on our Part Details page. You can also find images and similar parts to D4C-1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4C-1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4C-1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4C-1620 fall under?
The D4C-1620 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to D4C-1620 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4C-1620 you can contact the distributor directly for product support, shipping queries etc.
Is the D4C-1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4C-1620 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for D4C-1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4C-1620 often in real-time on the comparison pages.
What if I can't find stock of D4C-1620?
You can fill out our help required form which you can use to request a quote for D4C-1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.