Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$146.06
|
No stock
|
Buy Now | |
RS Americas
from US$145.70
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$149.86
|
50
in stock
|
Buy Now | |
element14
from US$137.81
|
50
in stock
|
Buy Now | |
Farnell
from US$159.15
|
50
in stock
|
Buy Now | |
Sager
from US$122.60
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$175.14
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$175.14
|
4
in stock
|
Buy Now | |
Avnet America
from US$106.84
|
-
|
Buy Now | |
Carlton-Bates
from US$150.87
|
-
|
Buy Now |
Limit Switch Actuator | Roller Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | 11.77N |
Product Range | - |
Contact Current DC Max | 4A |
Limit Switch, 5 A, 250 VAC, Rugged Diecast (Housing), 0.472 in. (Roller), D4C | Omron Automation D4C-1602 | RS Americas |
Limit Switch, Roller Plunger, Spdt | Newark Electronics |
LIMIT SWITCH, ROLLER PLUNGER, SPDT | element14 |
Limit Switches ROLLR PLUNGR 3M CBLE | Sager |
OMRD4C-1602 | Heilind Electronics |
Switch, PREWIRED,Limit | RS |
Limit Switch, Roller Plunger, SPDT, 5 A, 250 V, 11.77 N | Avnet America |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a D4C-1602?
Additional datasheets, footprints and schematics for D4C-1602 are listed on our Part Details page. You can also find images and similar parts to D4C-1602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4C-1602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4C-1602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4C-1602 fall under?
The D4C-1602 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to D4C-1602 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4C-1602 you can contact the distributor directly for product support, shipping queries etc.
Is the D4C-1602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4C-1602 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for D4C-1602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4C-1602 often in real-time on the comparison pages.
What if I can't find stock of D4C-1602?
You can fill out our help required form which you can use to request a quote for D4C-1602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.