Status: | Unknown |
---|---|
Series: | D4BS Series |
RoHS: | Unknown |
Product Range | D4BS Series |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | - |
Contact Current AC Max | 10A |
IP Rating | IP67 |
Contact Voltage DC Max | - |
Switch, Spst-Nc/Spst-No, 10A | Newark Electronics |
Non-Locking Interlock Switch, Key/Tongue, 1NC 1NO, 10A, 120VAC, D4BS Series | Omron Automation D4BS-45FS-NPT | RS Americas |
D4BS-45FS-NPT | Avnet America |
Limit Switches D4BS-45FS-NPT | Sager |
Where can I find additional details, specifications and documents for a D4BS45FSNPT?
Additional datasheets, footprints and schematics for D4BS45FSNPT are listed on our Part Details page. You can also find images and similar parts to D4BS45FSNPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4BS45FSNPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4BS45FSNPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4BS45FSNPT fall under?
The D4BS45FSNPT is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4BS45FSNPT when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4BS45FSNPT you can contact the distributor directly for product support, shipping queries etc.
Is the D4BS45FSNPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4BS45FSNPT have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for D4BS45FSNPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4BS45FSNPT often in real-time on the comparison pages.
What if I can't find stock of D4BS45FSNPT?
You can fill out our help required form which you can use to request a quote for D4BS45FSNPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.