Status: | Unknown |
---|---|
Series: | D4BS Series |
RoHS: | Unknown |
Prices starting from US$65.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.42
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$101.52
|
8
in stock
|
Buy Now | |
RS Americas
from US$74.04
|
4
in stock
|
Buy Now | |
Distrelec
from US$91.77
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$78.89
|
-
|
Buy Now | |
Avnet America
from US$65.00
|
-
|
Buy Now | |
element14
from US$75.40
|
-
|
Buy Now | |
Sager
from US$74.59
|
-
|
Buy Now | |
Farnell
from US$77.80
|
-
|
Buy Now |
Product Range | D4BS Series |
---|---|
Contact Configuration | SPST-1NO / 1NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 400V |
Contact Current AC Max | 10A |
IP Rating | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Conduit Thread Size | PG13.5 |
Contact Rating | 10A |
External Depth | 39mm |
External Length / Height | 110mm |
External Width | 40mm |
IP / NEMA Rating | IP67 |
Operating Force | 19.61N |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Return Force Min | 19.61N |
Switch Operation | Off-On |
Thermal Current Rating | 10A |
Withstand Voltage | 4kV |
Working Voltage | 400V |
Key operated interlock switch,1N/C 1N/O | RS |
Safety switch: key operated | Transfer Multisort Elektronik |
Switch, Safety, Interlock, 1NC 1NO, PG13.5, Key Not Incl, UL CSA, D4BS Series | Omron Automation D4BS-15FS | RS Americas |
Omron Industrial Automation Safety Door Switch, 1NO / 1NC, IP67 | Distrelec |
Safety Interlock Switch, Spst-1No/1Nc, 10 A, 400 V, Screw Rohs Compliant: Yes |Omron D4BS-15FS | Newark Electronics |
D4BS-15FS | Avnet America |
Limit Switches Front-Side Mt PG13.5 1NC/1NO | Sager |
Where can I find additional details, specifications and documents for a D4BS-15FS?
Additional datasheets, footprints and schematics for D4BS-15FS are listed on our Part Details page. You can also find images and similar parts to D4BS-15FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4BS-15FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4BS-15FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4BS-15FS fall under?
The D4BS-15FS is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4BS-15FS when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4BS-15FS you can contact the distributor directly for product support, shipping queries etc.
Is the D4BS-15FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4BS-15FS have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for D4BS-15FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4BS-15FS often in real-time on the comparison pages.
What if I can't find stock of D4BS-15FS?
You can fill out our help required form which you can use to request a quote for D4BS-15FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.