Status: | Unknown |
---|---|
Series: | D4 Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
467
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
467
in stock
|
Buy Now | |
element14
from US$8.12
|
467
in stock
|
Buy Now | |
Rapid Electronics
from US$3.68
|
386
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
99
in stock
|
Buy Now | |
Distrelec
from US$2.66
|
47
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D4 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 100gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Short Roller Lever |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Contact Current AC | 16A |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.4mm |
External Depth | 10.31mm |
External Length / Height | 16.2mm |
External Width | 27.8mm |
Flammability Rating | UL 94V-O |
Material | PET |
Operating Force | 0.98N |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1mm |
Pre-travel | 1.2mm |
Switch Case | PET (Polyethylene Terephthalate) |
Microswitch, D4 Series, Spst, Roller Lever, Quick Connect, Solder, 16 A, 250 V Rohs Compliant: Yes |Zf D45U-V3RA | Newark Electronics |
MICROSWITCH, SPCO, SHORT ROLLER LEVER | element14 |
ZF D45U-V3RA Microswitch SPDT 16A , 150°C, Short Roller, Q.C. Dog-leg | Rapid Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
ZF Friedrichshafen AG Micro Switch D4, 16A, 1CO, 4N, Short Roller Lever | Distrelec |
Where can I find additional details, specifications and documents for a D45U-V3RA?
Additional datasheets, footprints and schematics for D45U-V3RA are listed on our Part Details page. You can also find images and similar parts to D45U-V3RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D45U-V3RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D45U-V3RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D45U-V3RA fall under?
The D45U-V3RA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D45U-V3RA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D45U-V3RA you can contact the distributor directly for product support, shipping queries etc.
Is the D45U-V3RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D45U-V3RA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for D45U-V3RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D45U-V3RA often in real-time on the comparison pages.
What if I can't find stock of D45U-V3RA?
You can fill out our help required form which you can use to request a quote for D45U-V3RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.